DS/EN ISO 20524-1
Intelligent transport systems – Geographic Data Files (GDF) GDF5.1 – Part 1: Application independent map data shared between multiple sources (ISO 20524-1:2020)
| Organization: | DS |
| Publication Date: | 10 January 2023 |
| Status: | active |
| Page Count: | 1,082 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This standard specifies the conceptual and logical data model and physical encoding formats for geographic databases for Intelligent Transport Systems (ITS) applications and services. It includes a specification of potential contents of such databases (data dictionaries for Features, Attributes and Relationships), a specification of how these contents shall be represented, and of how relevant information about the database itself can be specified (metadata). The focus of this standard is on ITS applications and services and it emphasizes road and road-related information. ITS applications and services, however, also require information in addition to road and road-related information. Typical ITS applications and services targeted by this International Standard are in-vehicle or portable navigation systems, traffic management centres, or services linked with road management systems, including public transport systems. The Conceptual Data Model has a broader focus than ITS applications and services. It is application-independ
Document History