DS/CWA 16926-16

Extensions for Financial Services (XFS) interface specification Release 3.50 – Part 16: Card Dispenser Device Class Interface – Programmer's Reference

active, Most Current
Organization: DS
Publication Date: 11 January 2023
Status: active
Page Count: 40
ICS Code (IT applications in banking): 35.240.40
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
ICS Code (Interface and interconnection equipment): 35.200
scope:

This specification describes the functionality of the services provided by the Card Dispenser (CRD) device class under XFS, by defining the service-specific commands that can be issued, using the WFSGetInfo, WFSAsyncGetInfo, WFSExecute and WFSAsyncExecute functions. A Card Dispenser is used to dispense a single card to a consumer from one or more bins. Most card dispensers also have the ability to retain a card to a bin.

Document History

DS/CWA 16926-16
January 11, 2023
Extensions for Financial Services (XFS) interface specification Release 3.50 – Part 16: Card Dispenser Device Class Interface – Programmer's Reference
This specification describes the functionality of the services provided by the Card Dispenser (CRD) device class under XFS, by defining the service-specific commands that can be issued, using the...
February 21, 2020
Extensions for Financial Services (XFS) interface specification Release 3.40 – Part 16: Card Dispenser Device Class Interface – Programmer's Reference
This specification describes the functionality of the services provided by the Card Dispenser (CRD) device class under XFS, by defining the service-specific commands that can be issued, using the...
Advertisement