DSF/ISO/DIS 61

Plastics – Determination of apparent density of moulding material that cannot be poured from a specified funnel

pending, Most Current
Organization: DS
Status: pending
Page Count: 8
ICS Code (Thermosetting materials): 83.080.10
scope:

A portion of 60 g of loose moulding material is dropped little by little into a measuring cylinder as evenly distributed as possible. A plunger with specified mass fitting to the measuring cylinder is slowly lowered until it is entirely supported by the material. After 1 min the volume of the material with the plunger resting upon it, shall be determined and the apparent density shall be calculated.

Document History

DSF/ISO/DIS 61
Plastics – Determination of apparent density of moulding material that cannot be poured from a specified funnel
A portion of 60 g of loose moulding material is dropped little by little into a measuring cylinder as evenly distributed as possible. A plunger with specified mass fitting to the measuring cylinder...
Advertisement