DSF/PREN IEC 61169-10
Radio-frequency connectors. Part 10: R.F. coaxial connectors with inner diameter of outer conductor 3 mm (0.12 in) with snap-on coupling – Characteristic impedance 50 ohms (Type SMB)
| Organization: | DS |
| Status: | pending |
| Page Count: | 22 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series SMB RF coaxial connectors with snap-on coupling with a characteristic impedance of 50 Ω. This document prescribes mating face dimensions for high performance connectors - grade 2, dimensional details of standard test connectors − grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series SMB RF connectors. This document indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H. The series SMB connectors which are used with all kinds of RF cables and microstrips in microwave transmission systems. The operating frequency is up to 4 GHz. Inch dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only.
Document History