DS/EN ISO 4761

Non-destructive testing of welds – Phased array ultrasonic testing (UT-PA) for thin-walled steel components – Acceptance levels (ISO 4761:2022)

active, Most Current
Organization: DS
Publication Date: 9 January 2023
Status: active
Page Count: 20
ICS Code (Welded joints and welds): 25.160.40
scope:

This document specifies acceptance levels for the phased array ultrasonic testing technique (UT-PA) of full-penetration welds in low-alloy and/or fine-grained steels in the wall thickness range from 3,2 mm to 8 mm which correspond to the quality levels of ISO 5817. These acceptance levels are applicable to indications detected according to ISO 20601.

Document History

DS/EN ISO 4761
January 9, 2023
Non-destructive testing of welds – Phased array ultrasonic testing (UT-PA) for thin-walled steel components – Acceptance levels (ISO 4761:2022)
This document specifies acceptance levels for the phased array ultrasonic testing technique (UT-PA) of full-penetration welds in low-alloy and/or fine-grained steels in the wall thickness range from...
Advertisement