DS/CWA 16926-4
Extensions for Financial Services (XFS) interface specification Release 3.50 – Part 4: Identification Card Device Class Interface – Programmer's Reference
| Organization: | DS |
| Publication Date: | 11 January 2023 |
| Status: | active |
| Page Count: | 99 |
| ICS Code (IT applications in banking): | 35.240.40 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This CWA describes the functions provided by a generic identification card reader/writer service (IDC). These descriptions include definitions of the service-specific commands that can be issued, using the WFSAsyncExecute, WFSExecute, WFSGetInfo and WFSAsyncGetInfo functions. This service allows for the operation of the following categories of units: • motor driven card reader/writer • pull through card reader (writing facilities only partially included) • dip reader • contactless chip card readers • permanent chip card readers (each chip is accessed through a unique logical service)
Document History