DS/EN ISO 4064-1/A11
Water meters for cold potable water and hot water – Part 1: Metrological and technical requirements (ISO 4064-1:2014)
| Organization: | DS |
| Publication Date: | 12 January 2023 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
This part of ISO 4064|OIML R 49 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which indicate the integrated volume. In addition to water meters based on mechanical principles, this part of ISO 4064|OIML R 49 applies to devices based on electrical or electronic principles, and mechanical principles incorporating electronic devices, used to measure the volume of cold potable water and hot water. This part of ISO 4064|OIML R 49 also applies to electronic ancillary devices. Ancillary devices are optional. However, it is possible for national or regional regulations to render some ancillary devices mandatory in relation to the utilization of water meters. NOTE - Any national regulations apply in the country of use.
Document History