DSF/FPREN IEC 61784-2-19

Industrial networks – Profiles – Part 2-19: Additional real-time fieldbus profiles based on ISO/IEC/IEEE 8802-3 – CPF 19

inactive
Organization: DS
Status: inactive
Page Count: 24
ICS Code (Telecommunications in general): 33.020
scope:

This document defines extensions of Communication Profile Family 19 (CPF 19) for Real-Time Ethernet (RTE). CPF 19 specifies a Real-Time Ethernet (RTE) communication profile (CP) and related network components based on the IEC 61158 series (Type 27), ISO/IEC/IEEE 8802-3 and other standards. For each RTE communication profile, this document also specifies the relevant RTE performance indicators and the dependencies between these RTE performance indicators. NOTE 1 - All CPs are based on standards or draft standards or International Standards published by the IEC or from standards or International Standards established by other standards bodies or open standards processes. NOTE 2 - The RTE communication profile uses ISO/IEC/IEEE 8802-3 communication networks and its related network components and may in some cases amend those standards to obtain RTE features. NOTE 3 - Some CPs of CPF 19 are specified in IEC 61784-1-19.

Document History

April 19, 2023
Industrial networks – Profiles – Part 2-19: Additional real-time fieldbus profiles based on ISO/IEC/IEEE 8802-3 – CPF 19
This document defines extensions of Communication Profile Family 19 (CPF 19) for Real-Time Ethernet (RTE). CPF 19 specifies a Real-Time Ethernet (RTE) communication profile (CP) and related network...
DSF/FPREN IEC 61784-2-19
Industrial networks – Profiles – Part 2-19: Additional real-time fieldbus profiles based on ISO/IEC/IEEE 8802-3 – CPF 19
This document defines extensions of Communication Profile Family 19 (CPF 19) for Real-Time Ethernet (RTE). CPF 19 specifies a Real-Time Ethernet (RTE) communication profile (CP) and related network...
Industrial networks – Profiles – Part 2-19: Additional real-time fieldbus profiles based on ISO/IEC/IEEE 8802-3 – CPF 19
This document defines extensions of Communication Profile Family 19 (CPF 19) for Real-Time Ethernet (RTE). CPF 19 specifies a Real-Time Ethernet (RTE) communication profile (CP) and related network...
Advertisement