DS/EN ISO 9455-6

Soft soldering fluxes – Test methods – Part 6: Determination and detection of halide (excluding fluoride) content (ISO 9455-6:2022)

active, Most Current
Organization: DS
Publication Date: 9 January 2023
Status: active
Page Count: 26
ICS Code (Brazing and soldering): 25.160.50
scope:

This document specifies three quantitative methods for the determination of the ionic halide (excluding fluoride) content of soldering fluxes. Halides are calculated as chlorides. A useful qualitative test method for the detection of ionic halides is also described. Method A is a potentiometric titration method for the determination of halide (excluding fluoride) content and is applicable to flux classes 1 and 2, defined in ISO 9454-1. This method, which is considered the reference method for these fluxes, is suitable for halide contents generally within the range of 0,05 % mass fraction to 2 % mass fraction in the non-volatile matter of the flux. Method B is a titration method for the determination of the total halide (excluding fluoride) content of water-soluble fluxes. It is applicable to flux classes 2122 to 2124, 3112 to 3114 and 3212 to 3214, as defined in ISO 9454-1. Method C is a titration method for the determination of the halide (excluding fluoride) content of water-soluble fluxes containing phosphates and is applicable to flux class 331, as defined in ISO 9454-1. Method D is a qualitative test, using silver chromate test paper, for the presence of ionic halides. The technique can be used for all classes of flux.

Document History

DS/EN ISO 9455-6
January 9, 2023
Soft soldering fluxes – Test methods – Part 6: Determination and detection of halide (excluding fluoride) content (ISO 9455-6:2022)
This document specifies three quantitative methods for the determination of the ionic halide (excluding fluoride) content of soldering fluxes. Halides are calculated as chlorides. A useful...
July 9, 1997
Soft soldering fluxes – Test methods – Part 6: Determination and detection of halide (excluding fluoride) content
This part of ISO 9455 specifies three quantitative methods for the determination of the ionic halide (excluding fluoride) content of soldering fluxes. Halides are calculated as chlorides. A useful...
Soft soldering fluxes – Test methods – Part 6: Determination and detection of halide (excluding fluoride) content (ISO/FDIS 9455-6:2022)
Describes three quantitative titration methods for the determination of halogenides (excluding fluoride) in soft soldering water-soluble fluxes.
Advertisement