DS/EN ISO 8769

Measurement of radioactivity – Alpha-, beta- and photon emitting radionuclides – Reference measurement standard specifications for the calibration of surface contamination monitors (ISO 8769:2020)

active, Most Current
Organization: DS
Publication Date: 9 January 2023
Status: active
Page Count: 26
ICS Code (Radiation measurements): 17.240
scope:

This document specifies the characteristics of reference measurement standards of radioactive surface contamination, traceable to national measurement standards, for the calibration of surface contamination monitors. This document relates to alpha-emitters, beta-emitters, and photon emitters of maximum photon energy not greater than 1,5 MeV. It does not describe the procedures involved in the use of these reference measurement standards for the calibration of surface contamination monitors. Such procedures are specified in IEC 60325[6], IEC 62363[7], and other documents. NOTE - Since some of the proposed photon standards include filters, the photon standards are to be regarded as reference measurement standards of photons of a particular energy range and not as reference measurement standards of a particular radionuclide. For example, a 241Am source with the recommended filtration does not emit from the surface the alpha particles or characteristic low-energy L X-ray photons associated with the decay of the nuclide. It is designed to be a reference measurement standard that emits photons with an average energy of approximately 60 keV. This document also specifies preferred reference radiations for the calibration of surface contamination monitors. These reference radiations are realized in the form of adequately characterized large area sources specified, without exception, in terms of surface emission rate and activity which are traceable to national standards.

Document History

DS/EN ISO 8769
January 9, 2023
Measurement of radioactivity – Alpha-, beta- and photon emitting radionuclides – Reference measurement standard specifications for the calibration of surface contamination monitors (ISO 8769:2020)
This document specifies the characteristics of reference measurement standards of radioactive surface contamination, traceable to national measurement standards, for the calibration of surface...
Measurement of radioactivity – Alpha-, beta- and photon emitting radionuclides – Reference measurement standard specifications for the calibration of surface contamination monitors (ISO 8769:2020)
This document specifies the characteristics of reference measurement standards of radioactive surface contamination, traceable to national measurement standards, for the calibration of surface...
Advertisement