DS/CWA 16926-13

Extensions for Financial Services (XFS) interface specification Release 3.50 – Part 13: Alarm Device Class Interface – Programmer's Reference

active, Most Current
Organization: DS
Publication Date: 11 January 2023
Status: active
Page Count: 23
ICS Code (IT applications in banking): 35.240.40
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
ICS Code (Interface and interconnection equipment): 35.200
scope:

This specification describes the functionality of the services provided by Alarms (ALM) under XFS, by defining the service-specific commands that can be issued, using the WFSGetInfo, WFSAsyncGetInfo, WFSExecute and WFSAsyncExecute functions. This section describes the functionality of an Alarm (ALM) service that applies to both attended and unattended (self-service) devices. The Alarm device class is provided as a separate service due to the need to set or reset an Alarm when one or more logical services associated with an attended CDM or unattended (self-service) device are locked. Because logical services can be locked by the application the Alarm is implemented in a separate device class to ensure that a set (trigger) or reset operation can be performed at any time.

Document History

DS/CWA 16926-13
January 11, 2023
Extensions for Financial Services (XFS) interface specification Release 3.50 – Part 13: Alarm Device Class Interface – Programmer's Reference
This specification describes the functionality of the services provided by Alarms (ALM) under XFS, by defining the service-specific commands that can be issued, using the WFSGetInfo, WFSAsyncGetInfo,...
February 21, 2020
Extensions for Financial Services (XFS) interface specification Release 3.40 – Part 13: Alarm Device Class Interface – Programmer's Reference
This specification describes the functionality of the services provided by Alarms (ALM) under XFS, by defining the service-specific commands that can be issued, using the WFSGetInfo, WFSAsyncGetInfo,...
Advertisement