NEN-EN 4628
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bars - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPaR
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418)
Air melted
Hardened and tempered
Bars
De ≤ 200 mm
1 150 MPa ≤ Rm ≤ 1 300 MPa
for aerospace applications.
NOTE Other common designations:
- AIR: Z 8 CND 17-04.
- Only the chemical composition according to this document is considered.
Document History
NEN-EN 4628
January 1, 2023
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bars - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPaR
This document specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418)
Air melted
Hardened and tempered
Bars
De ≤ 200 mm
1 150 MPa ≤ Rm ≤ 1 300 MPa
for aerospace applications....
June 1, 2021
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 Mpa
This document specifies the requirements relating to:
— Steel X4CrNiMo16-5-1 (1.4418)
— Air melted
— Hardened and tempered
— Bars
— De ≤ 200 mm
— 1 150 MPa ≤ Rm ≤ 1 300 MPa
for aerospace...
March 1, 2013
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa
This European Standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications.
January 1, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De ≤ 150 mm - 1 100 MPa ≤ Rm ≤ 1 300 MPa
This standard specifies the requirements relating to: Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Bar De 150 mm 1 100 MPa Rm 1300 MPa for aerospace applications.