NEN-EN 17800
Life cycle cost (LCC) and Life cycle assessment (LCA) for ductile iron pipe systems
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2022 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
This document specifies the evaluation method of life cycle cost (LCC) and Life cycle assessment (LCA) of ductile iron pipes and fittings used for water applications
Informative annexes are included in this document as a compilation of references, consensual factors, and scenarios with different DI pipelines.
Document History
January 1, 2023
Life cycle cost (LCC) and life cycle assessment (LCA) for CO2 emissions in ductile iron pipe systems
This document specifies the evaluation method of life cycle cost (LCC) and Life cycle assessment (LCA) of ductile iron pipes and fittings used for water applications and which are in compliance with...
NEN-EN 17800
January 1, 2022
Life cycle cost (LCC) and Life cycle assessment (LCA) for ductile iron pipe systems
This document specifies the evaluation method of life cycle cost (LCC) and Life cycle assessment (LCA) of ductile iron pipes and fittings used for water applications
Informative annexes are included...