NEN-EN 3434

Aerospace series - Nuts, hexagon, slotted/castellated, self-locking, in steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C

inactive
Organization: NEN
Publication Date: 1 December 2020
Status: inactive
Page Count: 12
ICS Code (Nuts): 49.030.30
scope:

This document specifies the characteristics of self-locking hexagonal slotted/castellated nuts, in steel, cadmium plated, MoS2 lubricated, for aerospace applications.

Classification: 900 MPa1)/235 °C2).

1) Corresponds to the minimum tensile stress that the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the cadmium plating.

Document History

January 1, 2023
Aerospace series - Nuts, hexagon, slotted/castellated, self-locking, in steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C
This document specifies the characteristics of self-locking hexagonal slotted/castellated nuts, in steel, cadmium plated, MoS2 lubricated, for aerospace applications. Classification: 900 MPa1/235...
NEN-EN 3434
December 1, 2020
Aerospace series - Nuts, hexagon, slotted/castellated, self-locking, in steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C
This document specifies the characteristics of self-locking hexagonal slotted/castellated nuts, in steel, cadmium plated, MoS2 lubricated, for aerospace applications. Classification: 900 MPa1)/235...

References

Advertisement