BSI - BS EN 50397-2 - TC

Tracked Changes (Redline) - Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 2: Accessories for covered conductors - Tests and acceptance criteria

active, Most Current
Organization: BSI
Publication Date: 16 January 2023
Status: active
Page Count: 106
ICS Code (Power transmission and distribution lines): 29.240.20

Document History

BS EN 50397-2 - TC
January 16, 2023
Tracked Changes (Redline) - Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 2: Accessories for covered conductors - Tests and acceptance criteria
A description is not available for this item.

References

Advertisement