NEN-EN 4882

Aerospace series - Steel X5CrNiCu 17-4 (1.4542) - Air melted - Solution treated and precipitation treated - Sheets and strips - a ≤ 6 mm - Rm ≥ 1070 MPa

active, Most Current
Organization: NEN
Publication Date: 1 January 2023
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to:

Steel X5CrNiCu 17-4 (1.4542)

Air melted

Solution treated and precipitation treated

Sheets and strips

α ≤ 6 mm

Rm ≥ 1 070 MPa

for aerospace applications.

Document History

NEN-EN 4882
January 1, 2023
Aerospace series - Steel X5CrNiCu 17-4 (1.4542) - Air melted - Solution treated and precipitation treated - Sheets and strips - a ≤ 6 mm - Rm ≥ 1070 MPa
This document specifies the requirements relating to: Steel X5CrNiCu 17-4 (1.4542) Air melted Solution treated and precipitation treated Sheets and strips α ≤ 6 mm Rm ≥ 1 070 MPa for aerospace...
June 1, 2021
Aerospace series - Steel X5CrNiCu 17-4 (1.4542) - Air melted - Solution treated and precipitation treated - Sheets and strips - a ≤ 6 mm - Rm ≤ 1 070 MPa
This document specifies the requirements relating to: Steel X5CrNiCu 17-4 (1.4542) Air melted Solution treated and precipitation treated Sheets and strips α ≤ 6 mm Rm ≥ 1 070 MPa for aerospace...

References

Advertisement