IEC - 61300-2-18

Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-18: Tests – Dry heat

active, Most Current
Organization: IEC
Publication Date: 1 January 2023
Status: active
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 details a procedure to determine the suitability of a fibre optic interconnecting device, passive component, splices or closure to withstand the environmental condition of extended high temperature that occur during operation, storage and/or transport. The test is intended to indicate the performance of such devices when exposed to heat of constant temperature over a given period.

In general terms, this test provides a high temperature to induce potential failures due to softening and expansions.

This procedure does not assess the ability of a device to operate during temperature variations; in this case, IEC 61300-2-22 is used.

Document History

61300-2-18
January 1, 2023
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-18: Tests – Dry heat
This part of IEC 61300 details a procedure to determine the suitability of a fibre optic interconnecting device, passive component, splices or closure to withstand the environmental condition of...
July 1, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-18: Tests - Dry heat - High temperature endurance
A description is not available for this item.
June 1, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-18: Tests - Dry heat - High temperature endurance
A description is not available for this item.

References

Advertisement