ISO/IEC 11179-32
Information technology — Metadata registries (MDR) — Part 32: Metamodel for concept system registration
| Organization: | ISO |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This document provides a specification for an extension to a metadata registry (MDR), as specified in ISO/IEC 11179-3:2023, in which metadata that describes concept systems can be registered.
The specification in this document, together with the relevant clauses of the specification in ISO/IEC 11179-3, provides the ability to record the following metadata:
- concept systems and associated concepts;
- relations among concepts in a concept system;
- assertions about concepts in a concept system.
The metamodel in this document is intended to support the full description of a concept system, including ontologies.
Where there is a requirement to register an ontology where the details are defined elsewhere, consider using ISO/IEC 19763-3[8] instead.
Document History