ISO - DIS 11452-8.2

Road vehicles — Component test methods for electrical disturbances from narrowband radiated electromagnetic energy — Part 8: Immunity to magnetic fields

pending
Organization: ISO
Publication Date: 28 December 2022
Status: pending
Page Count: 20
ICS Code (Immunity): 33.100.20
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This document specifies tests for electromagnetic immunity of electronic components for passenger cars and commercial vehicles, regardless of the propulsion system (e.g. spark-ignition engine, diesel engine, electric motor), to magnetic fields. These sources are classified into internal magnetic field (sources internal to the vehicle, e.g. vehicle electro-mechanical motors, actuators) and external magnetic field (sources external to the vehicle, e.g. power transmission lines, generating stations). To perform this test, the device under test (DUT) is exposed to a magnetic disturbance field.

The radiating loop method can be applied to small DUTs or to larger DUTs by positioning the coil in multiple locations.

The Helmholtz coil is sometimes used as an alternative method. This technique is limited by the relationship between the size of the DUT and the size of the coils. The electromagnetic disturbances considered in this part of ISO 11452 are limited to continuous narrowband electromagnetic fields.

Document History

DIS 11452-8.2
December 28, 2022
Road vehicles — Component test methods for electrical disturbances from narrowband radiated electromagnetic energy — Part 8: Immunity to magnetic fields
This document specifies tests for electromagnetic immunity of electronic components for passenger cars and commercial vehicles, regardless of the propulsion system (e.g. spark-ignition engine, diesel...
June 1, 2015
Road vehicles - Component test methods for electrical disturbances from narrowband radiated electromagnetic energy - Part 8: Immunity to magnetic fields
This part of ISO 11452 specifies tests for electromagnetic immunity of electronic components for passenger cars and commercial vehicles, regardless of the propulsion system (e.g. spark-ignition...
July 1, 2007
Road vehicles - Component test methods for electrical disturbances from narrowband radiated electromagnetic energy - Part 8: Immunity to magnetic fields
This part of ISO 11452 specifies tests for the electromagnetic immunity of electronic components for passenger cars and commercial vehicles, regardless of the propulsion system (e.g. spark-ignition...

References

Advertisement