ISO - DIS 16881-1
Cranes — Design calculation for rail wheels and associated trolley track supporting structure — Part 1: General
| Organization: | ISO |
| Publication Date: | 2 January 2023 |
| Status: | pending |
| Page Count: | 35 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This document gives the requirements for the selection of the size for iron or steel wheels and presents the formulae for the local stresses in crane structures due to the effects of the wheel loads.
This document covers requirements for steel and cast iron wheels and is applicable for metallic wheel/rail contacts only.
Roller bearings are not in the scope of this standard.
It shall be used together with the classification of ISO 4301 series and the loads and load combinations of ISO 8686 series.
It is based upon the limit state method (see ISO 8686-1:2012).
This document is for design purposes only and should not be seen as a guarantee of actual performance.
Document History