ISO - 4210-1

Cycles — Safety requirements for bicycles — Part 1: Vocabulary

active, Most Current
Organization: ISO
Publication Date: 1 January 2023
Status: active
Page Count: 18
ICS Code (Cycles): 43.150
scope:

This document specifies terms and definitions related to safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having maximum saddle height 635 mm or more.

This document does not apply to specialized types of bicycle such as delivery bicycles, recumbent bicycles, tandems, BMX bicycles, and bicycles designed and equipped for use in severe applications such as sanctioned competition events, stunting, or aerobatic manoeuvres.

NOTE For bicycles with a maximum saddle height of 435 mm or less, see national regulations for ride-on toys, and with a maximum saddle height of more than 435 mm and less than 635 mm, see ISO 8098[1].

Document History

4210-1
January 1, 2023
Cycles — Safety requirements for bicycles — Part 1: Vocabulary
This document specifies terms and definitions related to safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having maximum saddle height 635 mm...
July 1, 2014
Cycles - Safety requirements for bicycles - Part 1: Terms and definitions
This part of ISO 4210 specifies terms and definitions related to safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given...

References

Advertisement