ISO - DIS 8233
Thermoplastics valves — Torque — Test method
| Organization: | ISO |
| Publication Date: | 11 January 2023 |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Valves in general): | 23.060.01 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
scope:
This document specifies a test method for the determination of the opening, closing and running torque of thermoplastics valves.
This document applies to all types of manually operable, with or without actuator, thermoplastics valves intended to be used for the transport of fluids.
NOTE 1 Examples of valve types tested with this method are in ISO 16135, ISO 16136, ISO 16138, ISO 16139, ISO 21787, ISO 4437-4, ISO 16486-4, EN 12201-4, EN 1555-4.
It does not specify the relationship between the torque and its possible increase after valve prolonged use at specific working condition or materials wear/chemical aggression.
NOTE 2 Concerning the chemical aggression of the materials, a collection of data is reported in ISO/TR 10358, concerning the endurance test necessary to confirm the ability of hand-operated plastics valves to withstand prolonged use with repeated opening and closure, further information is provided in ISO 8659.
Document History