ISO - DIS 3991
Agricultural machinery — Robotic feed systems — Safety
| Organization: | ISO |
| Publication Date: | 3 January 2023 |
| Status: | pending |
| Page Count: | 41 |
| ICS Code (Other agricultural machines and equipment): | 65.060.99 |
scope:
This International Standard specifies the safety requirements and their verification for the design and construction of Robotic Feed Systems (RFS) (see Annex A - Examples of Robotic feed system) which distribute feed and perform at least one of the following functions without the need of human interaction:
- storing of feed;
- loading of mobile feed unit (MFU);
- mixing;
- travelling;
- cleaning (residual feed);
- pushing feed.
Additionally, it provides the type of information, to be provided by the manufacturer, on safe working practices (including information about residual risks).
This document is for feeding livestock (e.g. cows, sheep, pigs).
When the RFS is intended to be used for other kind of animals other than livestock, the manufacturer shall perform an additional risk assessment for potential risks caused to this kind of animals.
This document does not apply to:
- Systems designed to be used at a fixed location and that discharge feed at a remote location (e.g. chain conveyor feed systems, belt conveyor feed systems or liquid feed systems);
- Tractors;
- Systems designed for field application.
This document deals with all the significant hazards, hazardous situations and events relevant to Robotic Feed Systems (RFS) see Annex B, when they are used as intended and under the conditions of misuse, which are reasonably foreseeable, by the manufacturer as listed in clause 4, except for the hazards arising from:
- Internal combustion engines of Robotic Feed Systems (RFS)
NOTE Hazards related to internal combustion engines of robotic feed systems (e.g. exhaust emissions in buildings) will be considered in separate standards
Environmental aspects (except noise) have not been considered in this standard.
This document is not applicable to feed systems manufactured before the date of its publication.
Document History