ISO - 5361
Anaesthetic and respiratory equipment — Tracheal tubes and connectors
| Organization: | ISO |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
This document provides specific requirements for the basic safety and essential performance for oro-tracheal and naso-tracheal tubes and tracheal tube connectors, tracheal tubes with walls reinforced with metal or plastic, tracheal tubes with shoulders, tapered tracheal tubes, tracheal tubes with means for suctioning, monitoring or delivery of drugs or other gases, and the many other types of tracheal tubes devised for specialized applications.
Tracheobronchial (including endobronchial) tubes (see ISO 16628), tracheostomy tubes (see ISO 5366), and supralaryngeal airways (see ISO 11712) are excluded from the scope of this document.
Tracheal tubes intended for use with flammable anaesthetic gases or agents, lasers, or electrosurgical equipment are outside the scope of this document.
NOTE 1 There is guidance or rationale for this clause contained in Annex A.2.
NOTE 2 ISO 11990-1, ISO 11990-2, and ISO 14408 deal with laser surgery of the airway.
Document History