IEC - 61636-2

Software Interface for Maintenance Information Collection and Analysis (SIMICA) – Part 2: Exchanging Maintenance Action Information via the Extensible Markup Language (XML)

active, Most Current
Organization: IEC
Publication Date: 1 January 2023
Status: active
Page Count: 32
ICS Code (Languages used in information technology): 35.060
ICS Code (Industrial automation systems in general): 25.040.01
scope:

The scope of this standard is the definition of an exchange format, utilizing XML, for exchanging maintenance action information (MAI) associated with the removal, repair, and replacement of system components to maintain/support an operational system.

Purpose

The purpose of this standard is to promote and facilitate interoperability between components of a test system and applications in a maintenance environment where MAI needs to be shared. The standard will facilitate the capture and exchange of unit under test (UUT) specific maintenance information, facilitating online and offline analysis of the maintenance process. The maintenance action schema defines a class of information to be used within the SIMICA family of standards.

Document History

61636-2
January 1, 2023
Software Interface for Maintenance Information Collection and Analysis (SIMICA) – Part 2: Exchanging Maintenance Action Information via the Extensible Markup Language (XML)
The scope of this standard is the definition of an exchange format, utilizing XML, for exchanging maintenance action information (MAI) associated with the removal, repair, and replacement of system...

References

Advertisement