IEC - 62271-102 EXV

High-voltage switchgear and controlgear – Part 102: Alternating current disconnectors and earthing switches (Extended Version)

active, Most Current
Organization: IEC
Publication Date: 1 September 2022
Status: active
Page Count: 666
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
scope:

The Extended version (EXV) of an official IEC Standard offers users a comprehensive and detailed document that encompasses both the standard itself and its associated reference documents. In the EXV, any substitutions or additional content are prominently highlighted within the document, making it easier for users to identify and understand the modifications or extensions that have been made.

This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installations for nominal voltages above 1 000 V and for service frequencies up to and including 60 Hz.

It also applies to the operating devices of these disconnectors and earthing switches and their auxiliary equipment.

Additional requirements for disconnectors and earthing switches in enclosed switchgear and controlgear are given in IEC 62271-200, IEC 62271-201 and IEC 62271-203.

NOTE Disconnectors in which the fuse forms an integral part are not covered by this standard.

This document is also applicable to switching devices having disconnecting and/or earthing functionalities apart from other functions, such as high-speed earthing switch, circuit-breaker and switch-disconnector.

Document History

62271-102 EXV
September 1, 2022
High-voltage switchgear and controlgear – Part 102: Alternating current disconnectors and earthing switches (Extended Version)
The Extended version (EXV) of an official IEC Standard offers users a comprehensive and detailed document that encompasses both the standard itself and its associated reference documents. In the EXV,...

References

Advertisement