IEC - 62271-204 EXV

High-voltage switchgear and controlgear – Part 204: Rigid gas-insulated transmission lines for rated voltage above 52 kV (Extended Version)

active, Most Current
Organization: IEC
Publication Date: 1 September 2022
Status: active
Page Count: 260
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

The Extended version (EXV) of an official IEC Standard offers users a comprehensive and detailed document that encompasses both the standard itself and its associated reference documents. In the EXV, any substitutions or additional content are prominently highlighted within the document, making it easier for users to identify and understand the modifications or extensions that have been made.

This part of IEC 62271 applies to rigid HV gas-insulated transmission lines (GIL) in which the insulation is obtained, at least partly, by an insulating gas or gas mixture other than air at atmospheric pressure, for alternating current of rated voltages above 52 kV, and for service frequencies up to and including 60 Hz.

This document is applicable where the provisions of IEC 62271-203 do not cover the application of GIL (see Note 3).

At each end of the HV gas-insulated transmission line, a specific element is used for the connection between the HV gas-insulated transmission line and other equipment like bushings, power transformers or reactors, cable boxes, metal-enclosed surge arresters, voltage transformers or GIS, covered by their own specification.

Unless otherwise specified, the HV gas-insulated transmission line is designed to be used under normal service conditions.

NOTE 1 In this document, the term "HV gas-insulated transmission line" is abbreviated to "GIL".

NOTE 2 In this document, the word "gas" means gas or gas mixture, as defined by the manufacturer.

NOTE 3 Examples of GIL applications:

- where all or part of the HV gas-insulated transmission line is directly buried;

- where the HV gas-insulated transmission line is located, wholly or partly, in an area accessible to public;

- where the HV gas-insulated transmission line is long (typically longer than 500 m) and the typical gas compartment length exceeds the common practice of GIS technology.

Document History

62271-204 EXV
September 1, 2022
High-voltage switchgear and controlgear – Part 204: Rigid gas-insulated transmission lines for rated voltage above 52 kV (Extended Version)
The Extended version (EXV) of an official IEC Standard offers users a comprehensive and detailed document that encompasses both the standard itself and its associated reference documents. In the EXV,...

References

Advertisement