JSA - JIS T 7319

Ophthalmic instruments-Eye refractometers

active, Most Current
Buy Now
Organization: JSA
Publication Date: 29 July 2011
Status: active
Page Count: 11
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This Standard, together with JIS T 7332, specifies requirements and test methods for eye refractometers using an objective measuring principle.

This Standard takes precedence over JIS T 7332, if differences exist.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 10342: 2003 Ophthalmic instruments-Eye refractometers (IDT)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

JIS T 7319
July 29, 2011
Ophthalmic instruments-Eye refractometers
This Standard, together with JIS T 7332, specifies requirements and test methods for eye refractometers using an objective measuring principle. This Standard takes precedence over JIS T 7332, if...
November 4, 1988
Refractometers
A description is not available for this item.

References

Advertisement