CENELEC - EN IEC 60216-6

Electrical insulating materials - Thermal endurance properties - Part 6: Determination of thermal endurance indices (TI and RTI) of an insulating material using the fixed time frame method

active, Most Current
Organization: CENELEC
Publication Date: 1 January 2023
Status: active
Page Count: 62
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 60216 specifies the experimental and calculation procedures for deriving the thermal endurance characteristics, temperature index (TI) and relative temperature index (RTI) of an electrical insulating material (EIM) using the "fixed time frame method (FTFM)".

In this protocol, the ageing takes place for a small number of fixed times, using the appropriate number of ageing temperatures throughout each time, the properties of the specimens being measured at the end of the relevant time interval. This differs from the procedure of IEC 60216-1, where ageing is conducted at a small number of fixed temperatures, property measurement taking place after ageing times dependent on the progress of ageing.

The diagnostic tests employed in the fixed time frame method are restricted to destructive tests. The method has not yet been applied to non-destructive or proof test procedures.

Both the TI and the RTI determined according to the FTFM protocol are derived from experimental data obtained in accordance with the instructions of IEC 60216-1 and IEC 60216-2 as modified in this part of IEC 60216. The calculation procedures and statistical tests are modified from those of IEC 60216-3 and IEC 60216-5.

Document History

EN IEC 60216-6
January 1, 2023
Electrical insulating materials - Thermal endurance properties - Part 6: Determination of thermal endurance indices (TI and RTI) of an insulating material using the fixed time frame method
This part of IEC 60216 specifies the experimental and calculation procedures for deriving the thermal endurance characteristics, temperature index (TI) and relative temperature index (RTI) of an...
November 1, 2006
Electrical insulating materials - Thermal endurance properties Part 6: Determination of thermal endurance indices (TI and RTE) of an insulating material using the fixed time frame method
A description is not available for this item.
March 1, 2004
Electrical insulating materials - Thermal endurance properties Part 6: Determination of thermal endurance indices (TI and RTE) of an insulating material using the fixed time frame method
A description is not available for this item.

References

Advertisement