NR/L2/SIG/30014/D115/DT3-52 ISSUE 1
Defined Function Test - Point Clutch & Motor Timer Cut-Off Tests
inactive
| Organization: | NR |
| Publication Date: | 1 March 2011 |
| Status: | inactive |
| Page Count: | 2 |
Document History
May 26, 2023
Signalling Works Testing Handbook: Defined Function Test - Point Current and Motor Timer Cut-Off Tests
PURPOSE:
These tests confirm the correct local functioning of point current and motor cut-off circuits.
NOTE: The following tests can be performed at the same time.
September 6, 2014
Signalling Works Testing Handbook: Defined Function Test - Point Current and Motor Timer Cut-Off Tests
A description is not available for this item.
NR/L2/SIG/30014/D115/DT3-52 ISSUE 1
March 1, 2011
Defined Function Test - Point Clutch & Motor Timer Cut-Off Tests
A description is not available for this item.