DS/EN ISO 22476-1

Geotechnical investigation and testing – Field testing – Part 1: Electrical cone and piezocone penetration test (ISO 22476-1:2022)

active, Most Current
Organization: DS
Publication Date: 17 January 2023
Status: active
Page Count: 80
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This document establishes equipment, procedural and reporting requirements and recommendations on cone and piezocone penetration tests. NOTE       This document fulfils the requirements for cone and piezocone penetration tests as part of geotechnical investigation and testing according to the EN 1997 series. This document specifies the following features: a)    type of cone penetration test; b)    cone penetrometer class according to Table 2; c)    test categories according to Table 3; d)    penetration length or penetration depth; e)    elevation of the ground surface or the underwater ground surface at the location of the cone penetration test with reference to a datum; f)     location of the cone penetration test relative to a reproducible fixed location reference point; g)    pore pressure dissipation tests. This document covers onshore and nearshore cone penetration test (CPT). For requirements for offshore CPT, see ISO 19901-8.

Document History

DS/EN ISO 22476-1
January 17, 2023
Geotechnical investigation and testing – Field testing – Part 1: Electrical cone and piezocone penetration test (ISO 22476-1:2022)
This document establishes equipment, procedural and reporting requirements and recommendations on cone and piezocone penetration tests. NOTE       This document fulfils the requirements for cone and...
February 19, 2013
Geotechnical investigation and testing – Field testing – Part 1: Electrical cone and piezocone penetration test
ISO 22476-1:2012 deals with equipment requirements, the execution of and reporting on electrical cone and piezocone penetration tests as part of geotechnical investigation and testing according to EN...
November 23, 2012
Geotechnical investigation and testing – Field testing – Part 1: Electrical cone and piezocone penetration test
ISO 22476-1:2012 deals with equipment requirements, the execution of and reporting on electrical cone and piezocone penetration tests as part of geotechnical investigation and testing according to EN...
Geotechnical investigation and testing – Field testing – Part 1: Electrical cone and piezocone penetration test (ISO/DIS 22476-1:2021)
This part of ISO 22476 deals with equipment requirements, the execution of and reporting on electrical cone and piezocone penetration tests. NOTE 1 – This part of ISO 22476 fulfils the requirements...
Geotechnical investigation and testing - Field testing - Part 1: Electrical cone and piezocone penetration test (ISO/FDIS 22476-1:2012)
This part of ISO 22476 deals with equipment requirements, the execution of and reporting on electrical cone and piezocone penetration tests as part of geotechnical investigation and testing according...
Geotechnical investigation and testing – Field testing – Part 1: Electrical cone and piezocone penetration test (ISO/FDIS 22476-1:2022)
This part of ISO 22476 deals with equipment requirements, the execution of and reporting on electrical cone and piezocone penetration tests. NOTE 1 – This part of ISO 22476 fulfils the requirements...
Advertisement