DS/EN 12616

Surfaces for sports areas – Test methods for the determination of vertical water infiltration and horizontal water flow rates

active, Most Current
Organization: DS
Publication Date: 19 January 2023
Status: active
Page Count: 21
ICS Code (Sports facilities): 97.220.10
scope:

This document has two parts. Part 1 specifies four methods for the determination of the vertical water infiltration rate of different types of sports surfacing. Method A is suitable for measuring the vertical water infiltration rate of synthetic, textile and synthetic turf sports surfaces in the laboratory. Method B is suitable for on-site measurements of the Vertical Water Infiltration Rate of synthetic, textile, synthetic turf and bound mineral sports surfaces. Method C is suitable for on-site measurements of the vertical water infiltration rate of natural turf sports surfaces. Method D is suitable for measuring the for on-site measurements of the vertical water infiltration rate of unbound mineral sports surfaces. NOTE - For filled synthetic turf and unbound mineral surfaces, laboratory tests are considered to give a more precise indication of how a surface will perform. Part 2 specifies a method for determining the horizontal water flow rate of synthetic, textile and synthetic turf surfaces in the laboratory.

Document History

DS/EN 12616
January 19, 2023
Surfaces for sports areas – Test methods for the determination of vertical water infiltration and horizontal water flow rates
This document has two parts. Part 1 specifies four methods for the determination of the vertical water infiltration rate of different types of sports surfacing. Method A is suitable for measuring the...
October 1, 2013
Surfaces for sports areas – Determination of water infiltration rate
This European Standard specifies three methods for the determination of water infiltration rate. Method A is suitable for synthetic, textile, synthetic turf and bound mineral sports surfaces, Method...
July 28, 2003
Surfaces for sports areas - Determination of water infiltration rate
This European Standard specifies three methods for the determination of water infiltration rate. Method A is suitable for synthetic, textile, synthetic turf and bound mineral sports surfaces. Method...
Surfaces for sports areas - Determination of water infiltration rate
This European Standard specifies three methods for the determination of water infiltration rate. Method A is suitable for synthetic, textile, synthetic turf and bound mineral sports surfaces, Method...
Surfaces for sports areas - Test methods for the determination of vertical water infiltration and horizontal water flow rates
This European Standard has two parts. Part 1 specifies four methods for the determination of the vertical water infiltration rate of different types of sports surfacing. Method A is suitable for...
Advertisement