DSF/PREN ISO 5362

Anaesthetic and respiratory equipment – Anaesthetic reservoir bags (ISO/DIS 5362:2023)

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

ISO 5362:2006 specifies requirements for antistatic and non-antistatic reservoir bags for use with anaesthetic apparatus or lung-ventilator breathing systems. It includes requirements for the design of the neck, size designation, distension and, where relevant, for electrical resistance. ISO 5362:2006 includes requirements for both single-use and reusable bags. Reusable bags are intended to comply with the requirements of ISO 5362:2006 for the recommended product life. ISO 5362:2006 is not applicable to special-purpose bags, for example bellows and self-expanding bags. Bags for use with anaesthetic gas scavenging systems are not considered to be anaesthetic reservoir bags and are thus outside the scope of ISO 5362:2006.

Document History

September 23, 2019
Anaesthetic reservoir bags (ISO 5362:2006)
ISO 5362:2006 specifies requirements for antistatic and non-antistatic reservoir bags for use with anaesthetic apparatus or lung-ventilator breathing systems. It includes requirements for the design...
DSF/PREN ISO 5362
Anaesthetic and respiratory equipment – Anaesthetic reservoir bags (ISO/DIS 5362:2023)
ISO 5362:2006 specifies requirements for antistatic and non-antistatic reservoir bags for use with anaesthetic apparatus or lung-ventilator breathing systems. It includes requirements for the design...
Advertisement