DSF/PREN ISO 18314-4

Analytical colorimetry – Part 4: Metamerism index for pairs of samples for change of illuminant (ISO/DIS 18314-4:2023)

pending
Organization: DS
Status: pending
Page Count: 31
ICS Code (Pigments and extenders): 87.060.10
ICS Code (Colours and measurement of light): 17.180.20
scope:

This document specifies a formalism for the calculation of the illuminant metamerism of solid surface colours. It cannot be applied to colours of effect coatings without metrical adaptation. This document only covers the phenomenon of metamerism for change of illuminant, which has the greatest meaning in practical application. In the case of chromaticity coordinates of a pair of samples under reference conditions that do not exactly match, recommendations are given on which correction measures are to be taken. Regarding the reproduction of colours, the metamerism index is used as a measure of quality in order to specify tolerances for colour differences between a colour sample and a colour match under different illumination conditions. The quantification of the illuminant metamerism of pairs of samples is formally performed by a colour difference assessment, for which tolerances that are common for the evaluation of residual colour differences can be used. NOTE - In the colorimetric literature and textbooks, the term geometric metamerism is sometimes used for the case that two colours appear to be the same under a specific geometry for visual assessment and selected standard observer and standard illuminant pair, but is perceived as two different colours at changed observation geometry. The term geometric metamerism is different to metamerism described in this document.

Document History

July 5, 2021
Analytical colorimetry – Part 4: Metamerism index for pairs of samples for change of illuminant (ISO 18314-4:2020)
This document specifies a formalism for the calculation of the illuminant metamerism of solid surface colours. It cannot be applied to colours of effect coatings without metrical adaptation. This...
DSF/PREN ISO 18314-4
Analytical colorimetry – Part 4: Metamerism index for pairs of samples for change of illuminant (ISO/DIS 18314-4:2023)
This document specifies a formalism for the calculation of the illuminant metamerism of solid surface colours. It cannot be applied to colours of effect coatings without metrical adaptation. This...
Analytical colorimetry – Part 4: Metamerism index for pairs of samples for change of illuminant (ISO 18314-4:2020)
This document specifies a formalism for the calculation of the illuminant metamerism of solid surface colours. It cannot be applied to colours of effect coatings without metrical adaptation. This...
Advertisement