DSF/PREN ISO 3744
Acoustics – Determination of sound power levels of noise sources using sound pressure – Engineering methods for an essentially free field over a reflecting plane (ISO/DIS 3744:2023)
| Organization: | DS |
| Status: | pending |
| Page Count: | 72 |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
scope:
This document specifies methods for determining the sound power level of a noise source from sound pressure levels measured on a surface enveloping the noise source (machinery or equipment) in an environment that approximates to an acoustic free field near one or more reflecting planes. The sound power level produced by the noise source, in frequency bands or with A-weighting applied, is calculated using those measurements. NOTE - Differently shaped measurement surfaces can yield differing estimates of the sound power level of a given noise source which are accounted for in the uncertainty associated with this test method, or a noise test code that refers to this method. An appropriately drafted noise test code (see ISO 12001) gives detailed information on the selection of the surface.
Document History