DSF/PREN ISO 17827-1

Solid biofuels – Determination of particle size distribution for uncompressed fuels – Part 1: Oscillating screen method using sieves with apertures of 3,15 mm and above (ISO/DIS 17827-1:2022)

pending
Organization: DS
Status: pending
Page Count: 15
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

ISO 17827-1:2016 specifies a method for the determination of the size distribution of particulate biofuels by the horizontally oscillating screen method. It applies to particulate uncompressed fuels with a nominal top size of 3,15 mm and above, e.g. wood chips, hog fuel, olive stones, etc. The method is intended to characterize material up to a particle size class of P63. For larger P-classes, the characterization is mainly done by hand sorting.

Document History

May 31, 2016
Solid biofuels – Determination of particle size distribution for uncompressed fuels – Part 1: Oscillating screen method using sieves with apertures of 3,15 mm and above
This international standard describes method for determination of the the size distribution of particulate biofuels by the horizontally oscillating screen method. It applies to particulate...
DSF/PREN ISO 17827-1
Solid biofuels – Determination of particle size distribution for uncompressed fuels – Part 1: Oscillating screen method using sieves with apertures of 3,15 mm and above (ISO/DIS 17827-1:2022)
ISO 17827-1:2016 specifies a method for the determination of the size distribution of particulate biofuels by the horizontally oscillating screen method. It applies to particulate uncompressed fuels...
Solid Biofuels - Determination of particle size distribution for uncompressed fuels - Part 1: Oscillating screen method using sieves with apertures of 3,15 mm and above (ISO/DIS 17827-1:2015)
This international standard describes method for determination of the the size distribution of particulate biofuels by the horizontally oscillating screen method. It applies to particulate...
Solid biofuels - Determination of particle size distribution for uncompressed fuels - Part 1: Oscillating screen method using sieves with apertures of 3,15 mm and above (ISO/FDIS 17827-1:2015)
This international standard describes method for determination of the the size distribution of particulate biofuels by the horizontally oscillating screen method. It applies to particulate...
Advertisement