DSF/PRHD 629.3 S1

Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV – Part 3: Transition joints between cables with impregnated paper insulation and cables with extruded insulation

pending
Organization: DS
Status: pending
Page Count: 34
scope:

This standard specifies performance requirements for type tests for transition joints for use between extruded insulated power cables as specified in HD 620 and impregnated paper insulated power cables as specified in HD 621 or other relevant standard. Once type test for an accessory is successfully completed, it is not necessary to repeat the test, unless changes are made in the materials, design or manufacturing process, which might affect the performance characteristics. Possible thermo-mechanical forces due to high current loads from for example renewable sources of power generation are not covered by these tests. Possible extra thermo-mechanical forces due to high current loads from renewable sources of power generation are not covered by these tests (under consideration). Accessories for special applications such as submarine cables, ships cables or hazardous situations (explosive environments, fire resistant cables or seismic conditions) are not included. Test methods are included in EN 61442:2005 and Annex E.

Document History

January 22, 2024
Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV – Part 3: Transition joints between cables with impregnated paper insulation and cables with extruded insulation
1.1 General This document specifies performance requirements for type tests for transition joints for use between extruded insulated power cables as specified in HD 620 and impregnated paper...
DSF/PRHD 629.3 S1
Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV – Part 3: Transition joints between cables with impregnated paper insulation and cables with extruded insulation
This standard specifies performance requirements for type tests for transition joints for use between extruded insulated power cables as specified in HD 620 and impregnated paper insulated power...
Advertisement