DS/ISO/IEC 11179-32
Information technology – Metadata registries (MDR) – Part 32: Metamodel for concept system registration
| Organization: | DS |
| Publication Date: | 16 January 2023 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This document provides a specification for an extension to a Metadata Registry (MDR), as specified in ISO/IEC 11179-3:2022, in which metadata that describes concept systems can be registered. The specification in this document, together with the relevant clauses of the specification in ISO/IEC 11179-3, provides the ability to record the following metadata: • Concept systems and associated concepts; • Relations among concepts in a concept system; • Assertions about concepts in a concept system. The metamodel in this document is intended to support the full description of a concept system, including ontologies. Where there is a requirement to register an ontology where the details are defined elsewhere, consider using ISO/IEC 19763-3[7] instead. This document provides a specification for an extension to a Metadata Registry (MDR), as specified in ISO/IEC 11179-3:2022, in which metadata that describes concept systems can be registered. The specification in this document, together with the relevant clauses of the specification in ISO/IEC 11179-3, provides the ability to record the following metadata: • Concept systems and associated concepts; • Relations among concepts in a concept system; • Assertions about concepts in a concept system. The metamodel in this document is intended to support the full description of a concept system, including ontologies. Where there is a requirement to register an ontology where the details are defined elsewhere, consider using ISO/IEC 19763-3[7] instead.
Document History