DSF/PREN ISO 24231

Protective clothing – Protection against rain – Test method for ready-made garments against high energy droplets from above (ISO/DIS 24231:2023)

pending, Most Current
Organization: DS
Status: pending
Page Count: 17
ICS Code (Textiles in general): 59.080.01
ICS Code (Protective clothing): 13.340.10
scope:

This document specifies a test method for determining the liquid tightness of clothing for protection against rain, using a static manikin exposed to large amount of high energy droplets from above. It is applicable to the testing of jackets, trousers, coats and one- or two-piece suits.

Document History

DSF/PREN ISO 24231
Protective clothing – Protection against rain – Test method for ready-made garments against high energy droplets from above (ISO/DIS 24231:2023)
This document specifies a test method for determining the liquid tightness of clothing for protection against rain, using a static manikin exposed to large amount of high energy droplets from above....
Advertisement