DSF/ISO/DIS 3671
Plastics – Aminoplastic moulding materials – Determination of volatile matter
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 7 |
| ICS Code (Thermosetting materials): | 83.080.10 |
scope:
A test sample of 5 g is weighed into a weighing bottle and spread evenly over the bottom. The bottle is dried at 55 C. After 3 h the sample is remove from the open, cooled to room temperature and conditioned. The volatile matter is given as a percentage by mass.
Document History
DSF/ISO/DIS 3671
Plastics – Aminoplastic moulding materials – Determination of volatile matter
A test sample of 5 g is weighed into a weighing bottle and spread evenly over the bottom. The bottle is dried at 55 C. After 3 h the sample is remove from the open, cooled to room temperature and...