DSF/PREN 12156-1

Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method (ISO/DIS 12156-1:2022)

pending, Most Current
Organization: DS
Status: pending
Page Count: 21
ICS Code (Liquid fuels): 75.160.20
scope:

This document specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which could contain a lubricity-enhancing additive. It defines two methods for measurement of the wear scar; Method "A" - Digital camera, and Method "B" - Visual observation. This test method applies to fuels used in diesel engines. NOTE - It is not known if this test method will predict the performance of all additive/fuel combinations, including paraffinic fuels for which no additional correlation testing has been performed. Nevertheless, no data has been presented to suggest that such fuels are not within scope.

Document History

DSF/PREN 12156-1
Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method (ISO/DIS 12156-1:2022)
This document specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which could contain a...
Advertisement