ISO 834-1

Fire-resistance tests — Elements of building construction — Part 1: General requirements AMENDMENT 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 January 2012
Status: active
Page Count: 8
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This part of ISO 834 specifies a test method for determining the fire resistance of various elements of construction when subjected to standard fire exposure conditions. The test data thus obtained will permit subsequent classification on the basis of the duration for which the performance of the tested elements under these conditions satisfies specified criteria.

Document History

December 1, 2021
Fire-resistance tests — Elements of building construction — Part 1: General requirements AMENDMENT 2
A description is not available for this item.
ISO 834-1
January 15, 2012
Fire-resistance tests — Elements of building construction — Part 1: General requirements AMENDMENT 1
This part of ISO 834 specifies a test method for determining the fire resistance of various elements of construction when subjected to standard fire exposure conditions. The test data thus obtained...
September 15, 1999
Fire-Resistance Tests - Elements of Building Construction - Part 1: General Requirements
This part of ISO 834 specifies a test method for determining the fire resistance of various elements of construction when subjected to standard fire exposure conditions. The test data thus obtained...

References

Advertisement