AHRI - 530 (SI)

Rating of Sound and Vibration for Positive Displacement Refrigerant Compressors

active, Most Current
Organization: AHRI
Publication Date: 1 January 2022
Status: active
Page Count: 20
scope:

This standard applies to Hermetic, Open Type (External-drive), Semi-hermetic, Fixed Displacement, Discrete Modulating, and Continuous Modulating Compressors. In the case of External-drive Refrigerant Compressors, the driving mechanism shall be excluded from the sound and vibration measurements. However, for Semi-hermetic Refrigerant Compressors where the driving mechanism is an integral part of the compressor assembly as defined in Section 3, it shall be included in the measurements.

Exclusion.

Vibration measurements for an Open Type (External-drive) Refrigerant Compressor, coupling and motor assembly mounted on a common base is excluded from this standard, since the vibration measurement method specified in the standard does not apply to this type of product. Sound Power testing shall exclude the motor assembly's contribution to the Sound Power measurement when applicable. Sound Power, Vibration and Discharge Pulse measurements for Continuous Modulating Compressors during cyclic load intervals are excluded from this standard since steady state conditions are required during measurements.

Purpose.

The purpose of this standard is to establish for the rating of sound and vibration for Positive Displacement Refrigerant Compressors: definitions; test requirements; rating requirements; minimum data requirements for published ratings; and conformance conditions.

Document History

530 (SI)
January 1, 2022
Rating of Sound and Vibration for Positive Displacement Refrigerant Compressors
This standard applies to Hermetic, Open Type (External-drive), Semi-hermetic, Fixed Displacement, Discrete Modulating, and Continuous Modulating Compressors. In the case of External-drive Refrigerant...
January 1, 2011
Rating of Sound and Vibration for Refrigerant Compressors
This standard applies to External-drive, Hermetic, and Semi-Hermetic Positive Displacement Refrigerant Compressors. In the case of External-drive Refrigerant Compressors, the driving mechanism shall...
530
January 1, 2005
Rating Of Sound And Vibration For Refrigerant Compressors
A description is not available for this item.
530
January 1, 1995
Method of Rating Sound and Vibration of Refrigerant Compressors
A description is not available for this item.

References

Advertisement