JSA - JIS G 4403

High speed tool steels

active, Most Current
Organization: JSA
Publication Date: 20 May 2022
Status: active
Page Count: 19
ICS Code (Cutting tools in general): 25.100.01
ICS Code (Tool steels): 77.140.35
scope:

This Standard specifies the requirements for high speed tool steels (hereafter referred to as tool steels) manufactured by hot-rolling or hot-forging.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 4957 : 2018 Tool steels (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 4403
May 20, 2022
High speed tool steels
This Standard specifies the requirements for high speed tool steels (hereafter referred to as tool steels) manufactured by hot-rolling or hot-forging. NOTE The International Standard corresponding...
November 20, 2015
High Speed Tool Steels
This Standard specifies the high speed tool steels (hereafter referred to as "tool steels") manufactured by hot-rolling or forging. NOTE: The International Standard corresponding to this Standard...
February 20, 2006
High Speed Tool Steels
A description is not available for this item.
November 20, 2000
High Speed Tool Steels
A description is not available for this item.
January 1, 1983
High Speed Tool Steels; Errata - 1996
A description is not available for this item.

References

Advertisement