AENOR - UNE-EN 4849
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature)/425 °C (Endorsed by Asociación Española de Normalización in May of 2022.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
UNE-EN 4849
May 1, 2022
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature)/425 °C (Endorsed by Asociación Española de Normalización in May of 2022.)
A description is not available for this item.