CGA - G-4.10

USE OF NONMETALLIC MATERIALS IN HIGH PRESSURE OXYGEN BREATHING GAS APPLICATIONS

active, Most Current
Organization: CGA
Publication Date: 1 January 2017
Status: active
Page Count: 14
scope:

This publication addresses high pressure oxygen breathing gas systems with pressures greater than or equal to 435 psi (3000 kPa) and with an oxygen content greater than 23.5% by volume.1,2 It applies in particular to nonmetallic materials which if they ignite or decompose could contaminate the gas stream with toxic products. The recommendation of this publication can be beneficially applied at pressures less than 435 psi (3000 kPa).

This publication is to be applied to high pressure customer breathing installations (for example, hospitals and homecare) where the ignition of nonmetallic materials creates an immediate risk of inhalation of toxic products. This includes all elements of that installation from cylinder valve to point of use.

This publication is not intended to apply to cylinder filling centers though it is recommended that the toxicity issue is addressed by a risk assessment of the filling system design.

NOTE-Ceramics and glass are excluded from the scope of this document.

1 kPa shall indicate gauge pressure unless otherwise noted as (kPa, abs) for absolute pressure or (kPa, differential) for differential pressure. All kPa values are rounded off per CGA P-11, Guideline for Metric Practice in the Compressed Gas Industry [1].

2 References are shown by bracketed numbers and are listed in order of appearance in the reference section.

Document History

G-4.10
January 1, 2017
USE OF NONMETALLIC MATERIALS IN HIGH PRESSURE OXYGEN BREATHING GAS APPLICATIONS
This publication addresses high pressure oxygen breathing gas systems with pressures greater than or equal to 435 psi (3000 kPa) and with an oxygen content greater than 23.5% by volume.1,2 It applies...
January 1, 2017
USE OF NONMETALLIC MATERIALS IN HIGH PRESSURE OXYGEN BREATHING GAS APPLICATIONS
A description is not available for this item.
January 1, 2008
DESIGN CONSIDERATIONS TO MITIGATE THE POTENTIAL RISKS OF TOXICITY WHEN USING NONMETALLIC MATERIALS IN HIGH PRESSURE OXYGEN BREATHING GAS SYSTEMS
A description is not available for this item.

References

Advertisement