IEC - 60384-14 CMV
Fixed capacitors for use in electronic equipment – Part 14: Sectional specification – Fixed capacitors for electromagnetic interference suppression and connection to the supply mains (Commented Version)
| Organization: | IEC |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 278 |
| ICS Code (Fixed capacitors): | 31.060.10 |
scope:
Commented versions are a valuable improvement upon the conventional IEC Redline Version (RLV). These versions are designed to facilitate a clearer understanding of the revisions made between the prior and current editions of a publication. This enhanced product package incorporates both the most recent edition of the document and the annotated redline version. This combined offering provides users with an easily accessible means to track and comprehend the alterations and additions that have been made, thereby enhancing the utility and effectiveness of the publication for its intended audience.
This part of IEC 60384 applies to capacitors and resistor-capacitor combinations intended to be connected to AC mains or other supply with a nominal voltage not exceeding 1 000 V AC (RMS), and with a nominal frequency not exceeding 100 Hz. This document includes also additional specific conditions and requirements for the connection to DC supplies with a rated voltage not exceeding 1 500 V DC.
The principal object of this part of IEC 60384 is to prescribe preferred ratings and characteristics and to select, from IEC 60384-1, the appropriate quality assessment procedures, tests and measuring methods and to give general performance requirements for this type of capacitor. Test severities and requirements prescribed in detail specifications referring to this sectional specification are of equal or higher performance level; lower performance levels are not permitted.
This document also provides a schedule of safety tests to be used by national testing stations in countries where approval by such stations is required.
The overvoltage categories in combination with the AC mains voltages for the capacitors classified in this document are to be taken from IEC 60664-1.
Document History