AENOR - UNE-EN 4845
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated - Classification: 900 MPa (at ambient temperature)/650 °C (Endorsed by Asociación Española de Normalización in May of 2022.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
UNE-EN 4845
May 1, 2022
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated - Classification: 900 MPa (at ambient temperature)/650 °C (Endorsed by Asociación Española de Normalización in May of 2022.)
A description is not available for this item.