AENOR - UNE-EN 4851
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235 °C (Endorsed by Asociación Española de Normalización in May of 2022.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
UNE-EN 4851
May 1, 2022
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235 °C (Endorsed by Asociación Española de Normalización in May of 2022.)
A description is not available for this item.