AENOR - UNE-EN 4850

Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235 °C (Endorsed by Asociación Española de Normalización in May of 2022.)

active, Most Current
Organization: AENOR
Publication Date: 1 May 2022
Status: active
Page Count: 15
ICS Code (Bolts, screws, studs): 49.030.20

Document History

UNE-EN 4850
May 1, 2022
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235 °C (Endorsed by Asociación Española de Normalización in May of 2022.)
A description is not available for this item.
Advertisement